Manufacturer: ON Semiconductor
Win Source Part Number: 022740-MC74ACT157DR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Quad 2-Input Mux, SOIC 16, 5V, 7.5ns Product overview: MC74ACT157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT157DR2G can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 022740-MC74ACT157DR2G | 743-MC74ACT157DR2G | 488-MC74ACT157DR2GCT-ND |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2G | Quad 5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |