onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2 MC74ACT157DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219243-MC74ACT157DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219243-MC74ACT157DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2 - 1219243-MC74ACT157DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2
1219243-MC74ACT157DR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2 1219243-MC74ACT157DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219243-MC74ACT157DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219243-MC74ACT157DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 5V 24mA SOIC Analog Switch and Multiplexer IC
743-MC74ACT157DR2
Quad 5V 24mA SOIC Analog Switch and Multiplexer IC 743-MC74ACT157DR2
Quad 2:1 Mux IC, SOIC-16, 5V, 24mA Product overview: MC74ACT157DR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT157DR2 can be used for catalog matching and distributor lookup.

Quad 2:1 Mux IC, SOIC-16, 5V, 24mA Product overview: MC74ACT157DR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT157DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1219243-MC74ACT157DR2 743-MC74ACT157DR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DR2 Quad 5V 24mA SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1898446P - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; SOIC
Number of Pins 14
View Details