onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT157DG

Description
Quad 2-Input Multiplexer
Request a Quote Datasheet
Description
Quad 2-Input Multiplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT157DG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Multiplexer

Quad 2-Input Multiplexer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT157DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74ACT157DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT157DG
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74ACT157DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74ACT157DG
Signal Switches, Multiplexers, Decoders MC74ACT157DG
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Multiplexer, Quad, 2 Onsemi - 81Y6608 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer, Quad, 2 Onsemi
81Y6608
Multiplexer, Quad, 2 Onsemi 81Y6608
MULTIPLEXER, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

MULTIPLEXER, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74ACT157DG MC74ACT157DG MC74ACT157DG 81Y6608
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Multiplexer, Quad, 2 Onsemi
Package Type SOIC; SOIC 16 LEAD SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT138BQ-Q100,11 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers