Inverter IC 6 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219239-MC74ACT14NG
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: MC74ACT14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD74ACT14EE4; CD74ACT14E; TC74ACT14P(F);
Introduction Date: April 09, 1996
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Schmitt Trigger Inverter IC, 6-Gate, 5V, PDIP14 Product overview: MC74ACT14NG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT14NG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14DIP
Inverter IC 6 Channel 14-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT14NGOS-ND | 1219239-MC74ACT14NG | 705-MC74ACT14NG | MC74ACT14NG | MC74ACT14NG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT14NG | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter, Schmitt Trigger, Decoder, Demux | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | |
| Inputs | 1 | 6 | 6 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 11.5 ns | 11.5 ns | 11.5 ns |