Manufacturer: ON Semiconductor
Win Source Part Number: 022739-MC74ACT14DR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Hex Schmitt Trigger Inverter, 6 Circuits, SOIC-14, CMOS, 5V Product overview: MC74ACT14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT14DR2G can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
INVERTER SCHMITT TRIGGER, 1 I/P, SOIC-14; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:50mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14; No. of Inputs:6Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:50mA; Family Type:ACT RoHS Compliant: Yes
6 11.5ns@5V,50pF 4uA 4.5V~5.5V SOIC-14 Inverters ROHS
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 022739-MC74ACT14DR2G | MC74ACT14DR2GOSTR-ND | 705-MC74ACT14DR2G | MC74ACT14DR2G | MC74ACT14DR2G | 81Y6607 | 84K8766 | MC74ACT14DR2G | MC74ACT14DR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT14DR2G | Gates and Inverters | 5V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter Schmitt Trigger, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger, Decoder, Demux | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 5.5V | 5.5V | 4.5V~5.5V | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 6 | 6 | 1 | |||
| Propagation Delay | 11.5 ns | 11.5 ns | 11.5 ns | 11.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |