Manufacturer: ON Semiconductor
Win Source Part Number: 133644-MC74ACT14DG
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Hex Schmitt Trigger Inverter, 6-Circuit, SOIC, 5.5V, 15ns Product overview: MC74ACT14DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT14DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; No. of Inputs:6Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 3.8MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 133644-MC74ACT14DG | 705-MC74ACT14DG | MC74ACT14DGOS-ND | 42K0699 | MC74ACT14DG | MC74ACT14DG | 18700327 |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT14DG | 5.5V SOIC Logic IC | Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; No. Of Inputs Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger, Decoder, Demux | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 6 | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 11.5 ns | 15 ns | 11.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |