The Hex Inverter, Schmitt Trigger SOIC-14 (part number 26AC1907) from Onsemi features six logic inverters that accept standard CMOS input signals and provide standard CMOS output levels. It is designed to convert slowly changing input signals into sharply defined, jitter-free output signals, offering a greater noise margin than conventional inverters. The device includes Schmitt trigger inputs with a typical hysteresis of 1.0 V, which is internally determined and largely insensitive to variations in temperature and supply voltage. This product supports a supply voltage range of 4.5V to 5.5V for the MC74ACT14 variant, making it suitable for TTL-compatible applications. The outputs can source or sink up to 24 mA, and the device is AEC-Q100 qualified, making it suitable for automotive applications. It is also RoHS compliant, Pb-free, and halogen-free, ensuring it meets modern environmental standards. The operating temperature range is specified from -40°C to +85°C, which adds to its versatility in various applications.
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 26AC1907 |
| Product Name | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Inputs | 1 |