onsemi 5V SOIC Analog Switch and Multiplexer IC MC74ACT139MELG

Description
2-to-4 Decoder/Demultiplexe r, 5V, SOIC, CMOS, Inverting Product overview: MC74ACT139MELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-to-4 Decoder/Demultiplexe r, 5V, SOIC, CMOS, Inverting Product overview: MC74ACT139MELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-MC74ACT139MELG
5V SOIC Analog Switch and Multiplexer IC 743-MC74ACT139MELG
2-to-4 Decoder/Demultiplexe r, 5V, SOIC, CMOS, Inverting Product overview: MC74ACT139MELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139MELG can be used for catalog matching and distributor lookup.

2-to-4 Decoder/Demultiplexer, 5V, SOIC, CMOS, Inverting Product overview: MC74ACT139MELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139MELG - 787954-MC74ACT139MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139MELG
787954-MC74ACT139MELG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139MELG 787954-MC74ACT139MELG
Manufacturer: ON Semiconductor Win Source Part Number: 787954-MC74ACT139MEL G Series: 74ACT Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74ACT139 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC74ACT139M; HD74ACT139AFPEL; HD74ACT139FPEL; HD74ACT139FP; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787954-MC74ACT139MELG
Series: 74ACT
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74ACT139
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC74ACT139M; HD74ACT139AFPEL; HD74ACT139FPEL; HD74ACT139FP;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74ACT139MELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT139MELGOSTR-ND
Signal Switches, Multiplexers, Decoders MC74ACT139MELGOSTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOEIAJ

Decoder/Demultiplexer 1 x 2:4 16-SOEIAJ

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74ACT139MELG
Logic - Signal Switches, Multiplexers, Decoders MC74ACT139MELG
IC DECODER/DEMUX 1X2:4 16SOEIAJ

IC DECODER/DEMUX 1X2:4 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74ACT139MELG 787954-MC74ACT139MELG MC74ACT139MELGOSTR-ND MC74ACT139MELG
Product Name 5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139MELG Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data