onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G MC74ACT139DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 111863-MC74ACT139DR2 G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 111863-MC74ACT139DR2 G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G - 111863-MC74ACT139DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G
111863-MC74ACT139DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G 111863-MC74ACT139DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 111863-MC74ACT139DR2 G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 111863-MC74ACT139DR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74ACT139DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74ACT139DR2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-MC74ACT139DR2GDKR-ND
IC DECODER/DEMUX 1 X 2:4 16-SOIC

IC DECODER/DEMUX 1 X 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74ACT139DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74ACT139DR2GCT-ND
Signal Switches, Multiplexers, Decoders 488-MC74ACT139DR2GCT-ND
IC DECODER/DEMUX 1 X 2:4 16-SOIC

IC DECODER/DEMUX 1 X 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC74ACT139DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC74ACT139DR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-MC74ACT139DR2GTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Analog Switch and Multiplexer IC
743-MC74ACT139DR2G
Dual 5V SOIC Analog Switch and Multiplexer IC 743-MC74ACT139DR2G
Dual 1-of-4 CMOS Demultiplexer/Decode r, SOIC, 5V Product overview: MC74ACT139DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139DR2G can be used for catalog matching and distributor lookup.

Dual 1-of-4 CMOS Demultiplexer/Decoder, SOIC, 5V Product overview: MC74ACT139DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT139DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74ACT139DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74ACT139DR2G
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 111863-MC74ACT139DR2G 488-MC74ACT139DR2GDKR-ND 743-MC74ACT139DR2G MC74ACT139DR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT139DR2G Signal Switches, Multiplexers, Decoders Dual 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products