Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
ONSEMI
MC74ACT138NG -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Signal Switches, Multiplexers, Decoders
MC74ACT138NG
Description
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT138NGOS-ND
Signal Switches, Multiplexers, Decoders
MC74ACT138NGOS-ND
Decoder/Demultiplexe r 1 x 3:8 16-PDIP
Decoder/Demultiplexe
r 1 x 3:8 16-PDIP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Analog Multiplexers
Product Number
MC74ACT138NGOS-ND
Product Name
Signal Switches, Multiplexers, Decoders
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74AUP1G158GF,132
Specs
Configuration
1 x 2:1
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Nexperia B.V.
Single bus switch
74CBTLV1G125GN,132
Specs
Features
On-Chip ESD Protection
Standards and Certifications
RoHS
Supply Voltage (V
S
)
4.6 volts
View Details
4
suppliers
Qorvo
2.4 GHz / 5 GHz Wi-Fi Antennaplexer
QM22450
Specs
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
Texas Instruments
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
74CB3Q3257DBQRE4
Specs
Configuration
4 x SPDT (4 x 1:2)
Applications
Catalog
Standards and Certifications
RoHS
View Details
3
suppliers