onsemi Signal Switches, Multiplexers, Decoders MC74ACT138DTR2G

Description
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT138DTR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74ACT138DTR2GOSTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT138DTR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74ACT138DTR2GOSCT-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74ACT138DTR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74ACT138DTR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-MC74ACT138DTR2G
TSSOP Analog Switch and Multiplexer IC 743-MC74ACT138DTR2G
1-of-8 Demultiplexer/Decode r, 3-8 Line, CMOS, TSSOP Product overview: MC74ACT138DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT138DTR2G can be used for catalog matching and distributor lookup.

1-of-8 Demultiplexer/Decoder, 3-8 Line, CMOS, TSSOP Product overview: MC74ACT138DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT138DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G - 787953-MC74ACT138DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G
787953-MC74ACT138DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G 787953-MC74ACT138DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787953-MC74ACT138DTR 2G Series: 74ACT Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC74ACT138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74ACT138DTR2; MC74ACT138DT; CD74ACT138PWR; TC74ACT138FT(EL); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787953-MC74ACT138DTR2G
Series: 74ACT
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC74ACT138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74ACT138DTR2; MC74ACT138DT; CD74ACT138PWR; TC74ACT138FT(EL);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74ACT138DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74ACT138DTR2G
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74ACT138DTR2GOSTR-ND 743-MC74ACT138DTR2G 787953-MC74ACT138DTR2G MC74ACT138DTR2G
Product Name Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DTR2G Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "16-TSSOP Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Signal Switches, Multiplexers, Decoders - 74AUP1G157GF,132-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers