onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT138DG

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT138DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74ACT138DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT138DG
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74ACT138DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74ACT138DG
Signal Switches, Multiplexers, Decoders MC74ACT138DG
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi - 42K0693 - Newark, An Avnet Company
Chicago, IL, United States
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi
42K0693
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi 42K0693
1I/P SINGLE DECODER/DEMUX, SOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC RoHS Compliant: Yes

1I/P SINGLE DECODER/DEMUX, SOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74ACT138DG MC74ACT138DG 42K0693
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders 1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer - 74AUP1G157GM,132 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT886 SOT886
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details