NAND Gate IC 4 Channel 14-PDIP
ACT SERIES, QUAD 2-INPUT NAND GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74ACT132N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132N can be used for catalog matching and distributor lookup.
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
Manufacturer: ON Semiconductor
Win Source Part Number: 883586-MC74ACT132N
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC74ACT132
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT132N-ND | 705-MC74ACT132N | MC74ACT132N | 883586-MC74ACT132N | MC74ACT132N | MC74ACT132N |
| Product Name | Gates and Inverters | Quad DIP Logic IC | Logic - Logic - Gates and Inverters - MC74ACT132N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 11.5 ns | 11.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA |