onsemi Quad 5V SOIC Logic IC MC74ACT132DR2G

Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate with Schmitt Trigger Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT132DR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate with Schmitt Trigger Input

Quad 2-Input NAND Gate with Schmitt Trigger Input

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74ACT132DR2G
Quad 5V SOIC Logic IC 705-MC74ACT132DR2G
Quad 2-Input Schmitt NAND Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT132DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input Schmitt NAND Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT132DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74ACT132DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT132DR2GOSDKR-ND
Gates and Inverters MC74ACT132DR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT132DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT132DR2GOSCT-ND
Gates and Inverters MC74ACT132DR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT132DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT132DR2GOSTR-ND
Gates and Inverters MC74ACT132DR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74ACT132DR2G - 138046-MC74ACT132DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT132DR2G
138046-MC74ACT132DR2G
Logic - Logic - Gates and Inverters - MC74ACT132DR2G 138046-MC74ACT132DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 138046-MC74ACT132DR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 138046-MC74ACT132DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74ACT132DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT132DR2G
Gates and Inverters MC74ACT132DR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT132DR2G
Logic Gates MC74ACT132DR2G
Logic Gates 5V Quad 2-Input NAND Schmitt

Logic Gates 5V Quad 2-Input NAND Schmitt

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14-SOIC - 598-MC74ACT132DR2G - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-SOIC
598-MC74ACT132DR2G
IC GATE NAND 4CH 2-INP 14-SOIC 598-MC74ACT132DR2G
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site
Nand Schmitt Trigger, 2I/p, -40To85Deg C Rohs Compliant Onsemi - 54AH9175 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, 2I/p, -40To85Deg C Rohs Compliant Onsemi
54AH9175
Nand Schmitt Trigger, 2I/p, -40To85Deg C Rohs Compliant Onsemi 54AH9175
NAND SCHMITT TRIGGER, 2I/P, -40TO85DEG C ROHS COMPLIANT: YES

NAND SCHMITT TRIGGER, 2I/P, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT132DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT132DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT132DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC74ACT132DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT132DR2G
Logic - Gates and Inverters MC74ACT132DR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74ACT132DR2G 705-MC74ACT132DR2G MC74ACT132DR2GOSDKR-ND 138046-MC74ACT132DR2G MC74ACT132DR2G MC74ACT132DR2G 598-MC74ACT132DR2G 54AH9175 MC74ACT132DR2G MC74ACT132DR2G
Product Name Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74ACT132DR2G Gates and Inverters Logic Gates IC GATE NAND 4CH 2-INP 14-SOIC Nand Schmitt Trigger, 2I/p, -40To85Deg C Rohs Compliant Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NAND NOT; NAND
IC Package Type SOIC; Other; SOIC-14 NB Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 11.5 ns 11.5 ns 11.5 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHC1G14GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
8 suppliers
Gates and Inverters - 54LS183J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers