NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Schmitt Trigger IC, SOIC, 5V CMOS Product overview: MC74ACT132DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT132DG can be used for catalog matching and distributor lookup.
Quad 2-Input NAND Gate with Schmitt Trigger Input
MC74ACT132DG, CMOS SCHMITT TRG QUAD
MC74ACT132DG, CMOS SCHMITT TRG QUAD
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 5V Quad 2-Input NAND Schmitt
NAND Gate IC 4 Channel 14-SOIC
IC, SM, LOGIC, 74ACT, SCHMITT TRIGGER; Logic Family / Base Number:74ACT132; Logic Type:NAND Schmitt Trigger; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT132DGOS-ND | 705-MC74ACT132DG | MC74ACT132DG | 8062261P | 8062261 | MC74ACT132DG | MC74ACT132DG | MC74ACT132DG | 72T2511 |
| Product Name | Gates and Inverters | Quad 5V SOIC Logic IC | Inverters ICs | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Ic, Sm, Logic, 74Act, Schmitt Trigger; Logic Family / Base Number Onsemi | |
| Gate Type | NAND | NAND; NAND GATE, Schmitt Trigger | AND; NAND | NOT; AND; NAND; NAND | NOT; AND; NAND; Nand | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 11.5 ns | 11.5 ns | 13 ns | ||||||
| Low Level Output Current (Sink) | 24 mA |