onsemi Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi MC74ACT132DG.

Description
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT132; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:-RoHS Compliant: Yes
Datasheet
Description
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT132; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi - 27AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi
27AC8689
Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi 27AC8689
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT132; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:-RoHS Compliant: Yes

QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT132; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8689
Product Name Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details