Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS Automotive 14-Pin TSSOP W T/R
Buffers & Line Drivers 5V Quad 3-State
BUFFER, QUAD, 3-STATE O/P, TSSOP-14; Logic Device Type:Buffer; Logic Family / Base Number:74ACT125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74ACT125DTR2G | MC74ACT125DTR2G | 81Y6606 |
| Product Name | Others | Buffers & Line Drivers | Buffer, Quad, 3-State O/p, Tssop-14; Logic Device Type Onsemi |