Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS Automotive 14-Pin SOIC N T/R
BUFFER, NON INVERTING, SOIC-14; Logic Family / Base Number:74ACT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic RoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-14, FULL REEL; Logic Family / Base Number:74ACT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers 5V Quad 3-State
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74ACT125DR2G | 81Y6605 | MC74ACT125DR2G |
| Product Name | Others | Buffer, Non Inverting, Soic-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |