BUFFER, QUAD, 3-STATE O/P, SOIC-14; Logic Family / Base Number:74ACT125; Logic Device Type:Buffer; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers LOG CMOS BUFR QUAD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6604 | MC74ACT125DG |
| Product Name | Buffer, Quad, 3-State O/p, Soic-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |