AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 044518-MC74ACT11MEL
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
IC GATE AND 3CH 3-INP 14-SOEIAJ Product overview: MC74ACT11MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT11MEL can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT11MEL | 044518-MC74ACT11MEL | 705-MC74ACT11MEL | MC74ACT11MEL |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT11MEL | Logic IC | Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | Other; SOEIAJ-14 | Other; Reel - TR | |
| Supply Voltage | 4.5 V ~ 5.5 V | |||
| Inputs | 3 | 3 |