AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1219225-MC74ACT11DR2
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74ACT11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): SN74ACT11DE4; SN74ACT11DRE4; SN74ACT11DG4;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input AND Gate IC, 5V, SOIC-14, CMOS Product overview: MC74ACT11DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT11DR2G can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel 14-SOIC
AND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT11; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT11DR2GOSDKR-ND | 1219225-MC74ACT11DR2G | MC74ACT11DR2G | 705-MC74ACT11DR2G | MC74ACT11DR2G | MC74ACT11DR2G | MC74ACT11DR2G | 45J1237 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT11DR2G | 5V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | And Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |