NAND Gate IC 3 Channel SOEIAJ-14
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP SOEIAJ-14
IC GATE NAND 3CH 3-INP SOEIAJ-14
NAND Gate IC 3 Channel SOEIAJ-14
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT10MELG-ND | MC74ACT10MELG | MC74ACT10MELG | MC74ACT10MELG | MC74ACT10MELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | |||
| Propagation Delay | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |