NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 115973-MC74ACT10DTR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Triple 3-Input NAND Gate
Triple 3-Input NAND Gate, CMOS, TSSOP-14, 5V Product overview: MC74ACT10DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT10DTR2G can be used for catalog matching and distributor lookup.
Logic Gates 5V Triple 3-Input NAND
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT10; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
NAND Gate IC 3 Channel 14-TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT10DTR2GOSTR-ND | 115973-MC74ACT10DTR2G | MC74ACT10DTR2G | 705-MC74ACT10DTR2G | MC74ACT10DTR2G | MC74ACT10DTR2G | MC74ACT10DTR2G | 42K0685 | MC74ACT10DTR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT10DTR2G | 5V TSSOP Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |