onsemi 5V SOIC Logic IC MC74ACT10DR2G

Description
Triple 3-Input NAND Gate
Request a Quote Datasheet
Description
Triple 3-Input NAND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT10DR2G - Rochester Electronics
Newburyport, MA, United States
Triple 3-Input NAND Gate

Triple 3-Input NAND Gate

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-MC74ACT10DR2G
5V SOIC Logic IC 705-MC74ACT10DR2G
Triple 3-Input NAND Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT10DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT10DR2G can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT10DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT10DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74ACT10DR2G - 022737-MC74ACT10DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT10DR2G
022737-MC74ACT10DR2G
Logic - Logic - Gates and Inverters - MC74ACT10DR2G 022737-MC74ACT10DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022737-MC74ACT10DR2G Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022737-MC74ACT10DR2G
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74ACT10DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT10DR2GOSCT-ND
Gates and Inverters MC74ACT10DR2GOSCT-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT10DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT10DR2GOSTR-ND
Gates and Inverters MC74ACT10DR2GOSTR-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT10DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT10DR2GOSDKR-ND
Gates and Inverters MC74ACT10DR2GOSDKR-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT10DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT10DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT10DR2G
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74ACT10DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT10DR2G
Gates and Inverters MC74ACT10DR2G
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT10DR2G
Logic Gates MC74ACT10DR2G
Logic Gates 5V Triple 3-Input NAND

Logic Gates 5V Triple 3-Input NAND

Buy Now Datasheet
NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R - 598-MC74ACT10DR2G - Utmel Electronic Limited
Hong Kong, China
NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R
598-MC74ACT10DR2G
NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R 598-MC74ACT10DR2G
NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R

NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R

Supplier's Site
Logic - Gates and Inverters - MC74ACT10DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT10DR2G
Logic - Gates and Inverters MC74ACT10DR2G
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi - 42Y0588 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi
42Y0588
Nand Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi 42Y0588
NAND GATE, TRI, 3 I/P, SOIC-14; Logic Family / Base Number:74ACT10; Logic Type:NAND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, TRI, 3 I/P, SOIC-14; Logic Family / Base Number:74ACT10; Logic Type:NAND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74ACT10DR2G 705-MC74ACT10DR2G 022737-MC74ACT10DR2G MC74ACT10DR2GOSCT-ND MC74ACT10DR2G MC74ACT10DR2G MC74ACT10DR2G 598-MC74ACT10DR2G MC74ACT10DR2G 42Y0588
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74ACT10DR2G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates NAND Gate 3-Element 3-IN CMOS 14-Pin SOIC N T/R Logic - Gates and Inverters Nand Gate, Tri, 3 I/p, Soic-14; Logic Family / Base Number Onsemi
Gate Type AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate AND; NAND NOT; NAND NAND; NAND Gate
IC Package Type SOIC; Other; SOIC-14 NB Other; SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154, 3.90mm Width) Other; SOIC
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High) 5.5V
Inputs 3 3 3 3 3
Propagation Delay 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers