The MC74ACT10DR2 is a triple 3-input NAND gate integrated circuit designed for high-performance applications. It features TTL-compatible inputs and can source or sink up to 24 mA of current. The device operates within a supply voltage range of 4.5V to 5.5V for the ACT series, and it is rated for an operating temperature range of -40°C to 85°C. The package type is 14-SOIC, suitable for surface mounting, and it is available in a reel format with a quantity of 2500 per package. This product is Pb-free and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The MC74ACT10DR2 is categorized as obsolete, which may affect availability and support for future projects.
Manufacturer: ON Semiconductor
Win Source Part Number: 926256-MC74ACT10DR2
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74ACT10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ACT SERIES, TRIPLE 3-INPUT NAND GATE, PDSO14, SOIC-14 Product overview: MC74ACT10DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT10DR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 926256-MC74ACT10DR2 | 705-MC74ACT10DR2 | MC74ACT10DR2-ND | MC74ACT10DR2 | MC74ACT10DR2 | MC74ACT10DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT10DR2 | SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | SOIC; Other; 14-SOIC | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 |