AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
AND Gate IC 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 104197-MC74ACT08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
AND Gate 4-Element 2-IN CMOS Automotive 14-Pin PDIP Rail Product overview: MC74ACT08N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT08N can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-PDIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT08N | MC74ACT08NOS-ND | 104197-MC74ACT08N | 705-MC74ACT08N | MC74ACT08N | MC74ACT08N |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT08N | Automotive Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND | AND; AND Gate |
| Logic Family | CMOS | ACT | ||||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 |