Manufacturer: ON Semiconductor
Win Source Part Number: 1219220-MC74ACT08DTR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74ACT08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): SN74ACT08PWLE; 5962R89547022A; SN74ACT08DBLE;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate
Quad 2-Input AND Gate IC, CMOS, TSSOP, 5V, 9ns PD Product overview: MC74ACT08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT08DTR2G can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74ACT08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219220-MC74ACT08DTR2G | MC74ACT08DTR2GOSDKR-ND | MC74ACT08DTR2G | 705-MC74ACT08DTR2G | MC74ACT08DTR2G | MC74ACT08DTR2G | MC74ACT08DTR2G | 50AC6014 | MC74ACT08DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT08DTR2G | Gates and Inverters | Quad 5V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND GATE | AND; AND Gate | AND; AND Gate | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |