The MC74ACT08DTR2 is a quad 2-input AND gate from Lingto Electronic Limited, designed using high-performance silicon-gate CMOS technology. It features TTL-compatible inputs and can source or sink up to 24 mA of current. The device operates within a supply voltage range of 4.5V to 5.5V for the ACT version, with a maximum input and output voltage of VCC. It is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free TSSOP-14 package. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The propagation delay times are specified for different supply voltages, with typical values around 10 ns at 5V. This product is suitable for applications requiring reliable logic operations in compact designs.
AND Gate IC 4 Channel 14-TSSOP
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
ACT SERIES, QUAD 2-INPUT AND GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT08DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT08DTR2 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT08DTR2-ND | MC74ACT08DTR2 | 705-MC74ACT08DTR2 | MC74ACT08DTR2 | MC74ACT08DTR2 | MC74ACT08DTR2 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 9 ns | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |