AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC,LOGIC GATE,QUAD 2-INPUT AND,ACT-CMOS,SOP,14P
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT08DR2GH | 705-MC74ACT08DR2GH | MC74ACT08DR2GH | MC74ACT08DR2GH | MC74ACT08DR2GH |
| Product Name | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |