AND Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022736-MC74ACT08DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
CMOS AND Gate IC, 4x2-Input, 5V, SOIC, 9ns PD Product overview: MC74ACT08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT08DG can be used for catalog matching and distributor lookup.
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates 5V Quad 2-Input AND
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT08DGOS-ND | 022736-MC74ACT08DG | 705-MC74ACT08DG | MC74ACT08DG | MC74ACT08DG | MC74ACT08DG | MC74ACT08DG | MC74ACT08DG | MC74ACT08DG | 81Y6603 | 18700307 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT08DG | 5V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Logic IC | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND; AND Gate | AND | AND; AND | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |