onsemi Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi MC74ACT08DG.

Description
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT08; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes
Description
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT08; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi - 27AC8687 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
27AC8687
Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi 27AC8687
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT08; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT08; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8687
Product Name Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Logic - Gates and Inverters - 5410DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details