Inverter IC 6 Channel Open Drain SOEIAJ-14
IC INVERT OD 6CH 6-INP SOEIAJ-14
IC INVERTER OD 6CH 1IN SOEIAJ-14
Inverter IC 6 Channel Open Drain SOEIAJ-14
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT05MELG-ND | MC74ACT05MELG | MC74ACT05MELG | MC74ACT05MELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 8.5 ns |