The MC74ACT05M is a hex inverter with open-drain outputs, designed for use in various digital applications. It features TTL-compatible inputs and can source or sink up to 24 mA of current. The device operates within a supply voltage range of 4.5V to 5.5V for the ACT version, and it is available in a Pb-free EIAJ-14 package. The MC74ACT05M is suitable for interfacing with both CMOS and TTL logic levels when used with appropriate pull-up resistors. It has a maximum input voltage of VCC + 0.5V and a maximum output voltage of VCC + 0.5V, ensuring reliable performance across a range of conditions. The device is rated for operation in ambient temperatures from -40°C to +85°C, making it suitable for industrial applications.
IC Channel
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC74ACT05M |
| Product Name | Gates and Inverters - Multi-Function, Configurable |