onsemi Logic - Logic - Gates and Inverters - MC74ACT05DR2G MC74ACT05DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022735-MC74ACT05DR2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT05M96G4; MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022735-MC74ACT05DR2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT05M96G4; MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT05DR2G - 022735-MC74ACT05DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT05DR2G
022735-MC74ACT05DR2G
Logic - Logic - Gates and Inverters - MC74ACT05DR2G 022735-MC74ACT05DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022735-MC74ACT05DR2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74ACT05M96G4; MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022735-MC74ACT05DR2G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74ACT05M96G4; MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022735-MC74ACT05DR2G
Product Name Logic - Logic - Gates and Inverters - MC74ACT05DR2G
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
3.5GHz 60W Rf Amplifier - 860-QPA1027TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87738012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details