6-Element CMOS Inverter IC, 5V, SOIC, 9ns Product overview: MC74ACT05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT05DG can be used for catalog matching and distributor lookup.
MC74ACT05DG, LOG CMOS INVERTER HEX
MC74ACT05DG, LOG CMOS INVERTER HEX
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 1IN 14SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74ACT05; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
HEX INVERTER, SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 6-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74ACT05DG | 8062264 | 8062264P | MC74ACT05DGOS-ND | MC74ACT05DG | 81Y6602 | 42K0680 | MC74ACT05DG | MC74ACT05DG |
| Product Name | 5V SOIC Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi | Hex Inverter, Soic-14; No. Of Inputs Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 5.5V | 6 v | 4.5V ~ 5.5V | 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 6 | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 9 ns | 9 ns | 8.5 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |