onsemi TSSOP Logic IC MC74ACT04DTR2

Description
ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
705-MC74ACT04DTR2
TSSOP Logic IC 705-MC74ACT04DTR2
ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DTR2 can be used for catalog matching and distributor lookup.

ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT04DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74ACT04DTR2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT04DTR2-ND
Gates and Inverters MC74ACT04DTR2-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74ACT04DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT04DTR2
Logic - Gates and Inverters MC74ACT04DTR2
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74ACT04DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT04DTR2
Gates and Inverters MC74ACT04DTR2
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT04DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT04DTR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT04DTR2
IC INVERTER 6CH 1IN 14TSSOP

IC INVERTER 6CH 1IN 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74ACT04DTR2 MC74ACT04DTR2-ND MC74ACT04DTR2 MC74ACT04DTR2 MC74ACT04DTR2
Product Name TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 6 1 1
Propagation Delay 8.5 ns 8.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details