onsemi Logic Function Onsemi MC74ACT04DR2G.

Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA RoHS Compliant: Yes
Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8685 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8685
Logic Function Onsemi 27AC8685
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8685
Product Name Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
2-input NAND gate - 74AHC1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details