Manufacturer: ON Semiconductor
Win Source Part Number: 1219211-MC74ACT04DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC74ACT04DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04DR2 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1IN 14SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219211-MC74ACT04DR2 | 705-MC74ACT04DR2 | MC74ACT04DR2 | MC74ACT04DR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT04DR2 | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 8.5 ns |