onsemi Logic - Logic - Gates and Inverters - MC74ACT04D MC74ACT04D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219210-MC74ACT04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74ACT04M96; TC74ACT04FN-ELF,M; MC74ACT04D; TC74ACT04FN-ELP; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219210-MC74ACT04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74ACT04M96; TC74ACT04FN-ELF,M; MC74ACT04D; TC74ACT04FN-ELP; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT04D - 1219210-MC74ACT04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT04D
1219210-MC74ACT04D
Logic - Logic - Gates and Inverters - MC74ACT04D 1219210-MC74ACT04D
Manufacturer: ON Semiconductor Win Source Part Number: 1219210-MC74ACT04D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74ACT04M96; TC74ACT04FN-ELF,M; MC74ACT04D; TC74ACT04FN-ELP; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219210-MC74ACT04D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74ACT04M96; TC74ACT04FN-ELF,M; MC74ACT04D; TC74ACT04FN-ELP;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-MC74ACT04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC74ACT04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04D can be used for catalog matching and distributor lookup.

IC INVERTER HEX 6CH 1-INP 14SOIC Product overview: MC74ACT04D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT04D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT04D
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT04D
IC INVERTER 6CH 1IN 14SOIC

IC INVERTER 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - MC74ACT04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT04D
Gates and Inverters MC74ACT04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT04D
Gates and Inverters MC74ACT04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1219210-MC74ACT04D 705-MC74ACT04D MC74ACT04D MC74ACT04D
Product Name Logic - Logic - Gates and Inverters - MC74ACT04D Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 1 1
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers