IC ACT SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, EIAJ, SO-14, Gate Product overview: MC74ACT02MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT02MELG can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel SOEIAJ-14
NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 926255-MC74ACT02MELG
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel - SOEIAJ-14
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74ACT02
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
NOR Gate IC 4 Channel SOEIAJ-14
IC GATE NOR 4CH 2-INP SOEIAJ-14
IC GATE NOR 4CH 2-INP SOEIAJ-14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74ACT02MELG | MC74ACT02MELG-ND | MC74ACT02MELG | 926255-MC74ACT02MELG | MC74ACT02MELG | MC74ACT02MELG | MC74ACT02MELG |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74ACT02MELG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR; NOR GATE | NOR | OR; NOR | NOT | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 9.5 ns | 9.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |