NOR Gate IC 4 Channel 14-TSSOP
NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
ACT SERIES, QUAD 2-INPUT NOR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74ACT02DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT02DTR2 can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT02DTR2-ND | MC74ACT02DTR2 | 705-MC74ACT02DTR2 | MC74ACT02DTR2 | MC74ACT02DTR2 | MC74ACT02DTR2 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 9.5 ns | 9.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |