The MC74ACT02DG is a quad 2-input NOR gate from Quarktwin Technology Ltd., designed with high-performance silicon-gate CMOS technology. It features TTL compatible inputs and can source or sink up to 24 mA of current. The device operates within a supply voltage range of 4.5V to 5.5V and is suitable for a variety of applications requiring reliable logic functions. It is available in a Pb-free SOIC-14 package, making it compliant with environmental regulations. The operating temperature range is specified from -40°C to +85°C, ensuring functionality in diverse conditions. The device also boasts a low power dissipation of 125 mW in still air at 85°C, making it efficient for use in power-sensitive applications.
MC74ACT02DG, LOG CMOS GATE NOR QUAD
MC74ACT02DG, LOG CMOS GATE NOR QUAD
NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NOR Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT02DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT02DG can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT02; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mARoHS Compliant: Yes
Logic Gates 5V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 8062251 | 8062251P | MC74ACT02DG | 705-MC74ACT02DG | MC74ACT02DGOS-ND | MC74ACT02DG | MC74ACT02DG | MC74ACT02DG | 45J1231 | MC74ACT02DG | MC74ACT02DG |
| Product Name | Logic Gates | Logic Gates | Quad 5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi | Logic Gates | Gates and Inverters | |
| Gate Type | Nor | NOR; NOR | OR; NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate | ||
| Supply Voltage | 5.5 v | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||||
| Logic Family | TTL; Nor | NOR | CMOS | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9 ns | 9.5 ns | 9.5 ns | 9.5 ns |