XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
XOR (Exclusive OR) IC 4 Channel 14-PDIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC86NG | MC74AC86NG-ND | MC74AC86NG | MC74AC86NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR | XOR; XOR (Exclusive OR) | XOR |
| Logic Family | CMOS | |||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 |