onsemi Logic - Logic - Gates and Inverters - MC74AC86DTR2G MC74AC86DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116011-MC74AC86DTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116011-MC74AC86DTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC86DTR2G - 116011-MC74AC86DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC86DTR2G
116011-MC74AC86DTR2G
Logic - Logic - Gates and Inverters - MC74AC86DTR2G 116011-MC74AC86DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 116011-MC74AC86DTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116011-MC74AC86DTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC74AC86DTR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Exclusive OR Gate

Quad 2-Input Exclusive OR Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V TSSOP Logic IC
705-MC74AC86DTR2G
Quad 5V TSSOP Logic IC 705-MC74AC86DTR2G
Quad 2-Input XOR Gate IC, CMOS, TSSOP-14, 5V Product overview: MC74AC86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, TSSOP-14, 5V Product overview: MC74AC86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 488-MC74AC86DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74AC86DTR2GCT-ND
Gates and Inverters 488-MC74AC86DTR2GCT-ND
IC XOR 4-CIR 2-IN 14-TSSOP

IC XOR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74AC86DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74AC86DTR2GTR-ND
Gates and Inverters 488-MC74AC86DTR2GTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74AC86DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74AC86DTR2GDKR-ND
Gates and Inverters 488-MC74AC86DTR2GDKR-ND
IC XOR 4-CIR 2-IN 14-TSSOP

IC XOR 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC86DTR2G
Logic Gates MC74AC86DTR2G
Logic Gates 2-6V Quad 2-Input XOR

Logic Gates 2-6V Quad 2-Input XOR

Buy Now Datasheet
Gates and Inverters - MC74AC86DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC86DTR2G
Gates and Inverters MC74AC86DTR2G
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 42K0821 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
42K0821
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 42K0821
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC86; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC86; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC86DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC86DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC86DTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - MC74AC86DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC86DTR2G
Logic - Gates and Inverters MC74AC86DTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 116011-MC74AC86DTR2G MC74AC86DTR2G 705-MC74AC86DTR2G 488-MC74AC86DTR2GCT-ND MC74AC86DTR2G MC74AC86DTR2G 42K0821 MC74AC86DTR2G MC74AC86DTR2G
Product Name Logic - Logic - Gates and Inverters - MC74AC86DTR2G Quad 5V TSSOP Logic IC Gates and Inverters Logic Gates Gates and Inverters Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) OR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2 2 2
Propagation Delay 8.5 ns 8.5 ns 8.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details