onsemi Logic - Logic - Gates and Inverters - MC74AC86DR2G MC74AC86DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124897-MC74AC86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124897-MC74AC86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Xor Gate, 2 Input, part number 54AH9183, operates within a temperature range of -40 to 85 degrees Celsius and is compliant with RoHS standards. This device features high-performance silicon-gate CMOS technology and can source or sink up to 24 mA of current. It is available in both SOIC-14 and TSSOP-14 package types. The recommended supply voltage for operation is between 2.0 V and 6.0 V for AC devices and 4.5 V to 5.5 V for ACT devices. The propagation delay for inputs to outputs is specified at a maximum of 12.5 ns under typical conditions. The device is designed for reliable performance in various applications, making it suitable for engineers seeking a robust XOR gate solution.

Datasheet Summary
Powered by GS/AI

The Xor Gate, 2 Input, part number 54AH9183, operates within a temperature range of -40 to 85 degrees Celsius and is compliant with RoHS standards. This device features high-performance silicon-gate CMOS technology and can source or sink up to 24 mA of current. It is available in both SOIC-14 and TSSOP-14 package types. The recommended supply voltage for operation is between 2.0 V and 6.0 V for AC devices and 4.5 V to 5.5 V for ACT devices. The propagation delay for inputs to outputs is specified at a maximum of 12.5 ns under typical conditions. The device is designed for reliable performance in various applications, making it suitable for engineers seeking a robust XOR gate solution.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC86DR2G - 124897-MC74AC86DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC86DR2G
124897-MC74AC86DR2G
Logic - Logic - Gates and Inverters - MC74AC86DR2G 124897-MC74AC86DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 124897-MC74AC86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 124897-MC74AC86DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
 - MC74AC86DR2G - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74AC86DR2G
Quad 5V SOIC Logic IC 705-MC74AC86DR2G
Quad 2-Input XOR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74AC86DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC86DR2GOSDKR-ND
Gates and Inverters MC74AC86DR2GOSDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC86DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC86DR2GOSCT-ND
Gates and Inverters MC74AC86DR2GOSCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC86DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC86DR2GOSTR-ND
Gates and Inverters MC74AC86DR2GOSTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC86DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC86DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74AC86DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC86DR2G
Gates and Inverters MC74AC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9183 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi
54AH9183
Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi 54AH9183
XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ic,logic Gate,quad 2-Input Xor,ac-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi - 71J5578 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,quad 2-Input Xor,ac-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi
71J5578
Ic,logic Gate,quad 2-Input Xor,ac-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi 71J5578
IC,LOGIC GATE,QUAD 2-INPUT XOR,AC-CMOS,SOP,14PI N,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,QUAD 2-INPUT XOR,AC-CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - MC74AC86DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC86DR2G
Gates and Inverters MC74AC86DR2G
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC86DR2G
Logic Gates MC74AC86DR2G
Logic Gates 2-6V Quad 2-Input XOR

Logic Gates 2-6V Quad 2-Input XOR

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC86DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC86DR2G
Logic - Gates and Inverters MC74AC86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 124897-MC74AC86DR2G MC74AC86DR2G 705-MC74AC86DR2G MC74AC86DR2GOSDKR-ND MC74AC86DR2G MC74AC86DR2G 54AH9183 MC74AC86DR2G MC74AC86DR2G MC74AC86DR2G
Product Name Logic - Logic - Gates and Inverters - MC74AC86DR2G Quad 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) OR; XOR XOR; XOR GATE, OR GATE, XNOR XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2 2 2
Propagation Delay 8.5 ns 8.5 ns 8.5 ns 8.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5425DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details