onsemi Automotive SOIC Logic IC MC74AC86DR2

Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC86DR2 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Automotive SOIC Logic IC
705-MC74AC86DR2
Automotive SOIC Logic IC 705-MC74AC86DR2
XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74AC86DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DR2 can be used for catalog matching and distributor lookup.

XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74AC86DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC86DR2 - 1219201-MC74AC86DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC86DR2
1219201-MC74AC86DR2
Logic - Logic - Gates and Inverters - MC74AC86DR2 1219201-MC74AC86DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219201-MC74AC86DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74AC86M96; MC74AC86D; MC74AC86DR2; TC74AC86FN(F,M); Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219201-MC74AC86DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74AC86M96; MC74AC86D; MC74AC86DR2; TC74AC86FN(F,M);
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC86DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC86DR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC86DR2
IC GATE XOR 4CH 2-INP 14-SOIC

IC GATE XOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74AC86DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC86DR2
Gates and Inverters MC74AC86DR2
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74AC86DR2 705-MC74AC86DR2 1219201-MC74AC86DR2 MC74AC86DR2 MC74AC86DR2
Product Name Automotive SOIC Logic IC Logic - Logic - Gates and Inverters - MC74AC86DR2 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; XOR XOR; XOR NOT XOR XOR; XOR (Exclusive OR)
Logic Family CMOS AC
IC Package Type SOP; Other; SOP14 Other; SOIC N SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4025BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers