onsemi Logic - Logic - Gates and Inverters - MC74AC86DG MC74AC86DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135396-MC74AC86DG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135396-MC74AC86DG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC86DG - 135396-MC74AC86DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC86DG
135396-MC74AC86DG
Logic - Logic - Gates and Inverters - MC74AC86DG 135396-MC74AC86DG
Manufacturer: ON Semiconductor Win Source Part Number: 135396-MC74AC86DG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135396-MC74AC86DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC74AC86DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC86DGOS-ND
Gates and Inverters MC74AC86DGOS-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - MC74AC86DG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Exclusive OR Gate

Quad 2-Input Exclusive OR Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74AC86DG
Quad 5V SOIC Logic IC 705-MC74AC86DG
Quad 2-Input XOR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC86DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DG can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC86DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC86DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
MC74AC86DG
Logic ICs >> Gates MC74AC86DG
2V~6V 4uA 4 8.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

2V~6V 4uA 4 8.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - MC74AC86DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC86DG
Gates and Inverters MC74AC86DG
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC86DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC86DG
Logic - Gates and Inverters MC74AC86DG
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74AC86DG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC86DG
Gates and Inverters MC74AC86DG
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ex-Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 30AC9846 - Newark, An Avnet Company
Chicago, IL, United States
Ex-Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
30AC9846
Ex-Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 30AC9846
EX-OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

EX-OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC86DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC86DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC86DG
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74AC86DG
Logic Gates MC74AC86DG
Logic Gates 2-6V Quad 2-Input XOR

Logic Gates 2-6V Quad 2-Input XOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 135396-MC74AC86DG MC74AC86DGOS-ND MC74AC86DG 705-MC74AC86DG MC74AC86DG MC74AC86DG MC74AC86DG MC74AC86DG 30AC9846 MC74AC86DG MC74AC86DG
Product Name Logic - Logic - Gates and Inverters - MC74AC86DG Gates and Inverters Quad 5V SOIC Logic IC Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Ex-Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOT; XOR; XOR (Exclusive OR) XOR OR XOR; XOR GATE, OR GATE, XNOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR Gate XOR
Supply Voltage 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V 6V
Inputs 2 2 2 2 2 2
Propagation Delay 8.5 ns 8.5 ns 9.5 ns 8.5 ns 8.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 74ABT20DB,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details