onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC646N MC74AC646N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219193-MC74AC646N Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219193-MC74AC646N Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC646N - 1219193-MC74AC646N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC646N
1219193-MC74AC646N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC646N 1219193-MC74AC646N
Manufacturer: ON Semiconductor Win Source Part Number: 1219193-MC74AC646N Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219193-MC74AC646N
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1219193-MC74AC646N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC646N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F676SCX - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596DJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers