onsemi Latches MC74AC573NG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74AC573NGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC573NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC573NG
Integrated Circuits (ICs) - Logic - Latches MC74AC573NG
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - MC74AC573NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74AC573NGOS-ND MC74AC573NG MC74AC573NG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details