onsemi Logic - Logic - Latches - MC74AC573N MC74AC573N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117314-MC74AC573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 10ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117314-MC74AC573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 10ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74AC573N - 117314-MC74AC573N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74AC573N
117314-MC74AC573N
Logic - Logic - Latches - MC74AC573N 117314-MC74AC573N
Manufacturer: ON Semiconductor Win Source Part Number: 117314-MC74AC573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 10ns

Manufacturer: ON Semiconductor
Win Source Part Number: 117314-MC74AC573N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 10ns

Buy Now Datasheet
Latches - MC74AC573NOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - MC74AC573N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC74AC573N
Latches MC74AC573N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC573N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC573N
Integrated Circuits (ICs) - Logic - Latches MC74AC573N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 117314-MC74AC573N MC74AC573NOS-ND MC74AC573N MC74AC573N
Product Name Logic - Logic - Latches - MC74AC573N Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details